Win Source Part Number: 1377744-ADC12DC105CI
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -45°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: National Semiconductor
Package: Bulk
Product Status: Active
Features: Simultaneous Sampling
Package / Case: 60-WFQFN Exposed Pad
Supplier Device Package: 60-WQFN (9x9)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.4V ~ 3.6V
Sampling Rate (Per Second): 105M
Number of A/D Converters: 2
ADC, Proprietary Method, 12-Bit, 2 Func, 1 Channel, Parallel, Word Access, CMOS
ADC, PROPRIETARY METHOD, 12 BIT, Product overview: ADC12DC105CISQE from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12 BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DC105CISQE can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
ADC, PROPRIETARY METHOD, 12 BIT,
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1377744-ADC12DC105CISQE | ADC12DC105CISQE | 700-ADC12DC105CISQE | ADC12DC105CISQE | ADC12DC105CISQE |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 12 BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel | ||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 C (-49 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Sample Rate | 105000 kSamples/Sec | 105000 kSamples/Sec | |||
| Package Type | LCC60 | Bulk | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad |