Dual 12-Bit, 105 MSPS A/D Converter with CMOS Outputs 60-WQFN -45 to 85
12-Bit 105MSPS Dual-Channel ADC, Parallel Interface, 1.1LSB INL Product overview: ADC12DC105CISQE/NOPB
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1139839-ADC12DC105CI
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 60-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.4 V ~ 3.6 V
Resolution: 12
Number of Converters: 2
Family Name: ADC12DC105
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 60-WQFN (9x9)
Alternative Parts (Cross-Reference): AD9218BST-RL65; AD9218BST-65; AD80078BSTRL;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC ADC 12BIT PIPELINED 60WQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
IC ADC 12BIT PIPELINED 60WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12DC105CISQE/NOPB | 700-ADC12DC105CISQE/NOPB | ADC12DC105CISQE/NOPBTR-ND | 1139839-ADC12DC105CISQE/NOPB | ADC12DC105CISQE/NOPB | ADC12DC105CISQE/NOPB | ADC12DC105CISQE/NOPB | ADC12DC105CISQE/NOPB |
| Product Name | ADC12DC105 Dual 12-Bit, 105 MSPS A/D Converter with CMOS Outputs | Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DC105CISQE/NOPB | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | WQFN | TQFP | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.2000 LSB | |||||||
| INL | 0.5000 LSB |