12-Bit, 2.0/3.2 GSPS RF sampling ADC 292-BGA -40 to 85
12-bit, dual 1.6-GSPS or single 3.2-GSPS, RF-sampling analog-to-digital converter (ADC) 292-BGA -40 to 85 Product overview: ADC12D1600RFIUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D1600RFIUT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 084322-ADC12D1600RFI
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 292-BGA (27x27)
Analog Supply Voltage: 1.8 V to 2 V
Digital Supply Voltage: 1.8 V to 2 V
Sampling Rate: 3.2G
Alternative Parts (Cross-Reference): ADC12D1600RFIUT/NOPB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
IC ADC 12BIT FOLD INTERP 292BGA
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
IC ADC 12BIT FOLD INTERP 292BGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12D1600RFIUT | 700-ADC12D1600RFIUT | 084322-ADC12D1600RFIUT | ADC12D1600RFIUT-ND | ADC12D1600RFIUT | ADC12D1600RFIUT | ADC12D1600RFIUT |
| Product Name | ADC12D1600RF 12-Bit, 2.0/3.2 GSPS RF sampling ADC | Dual BGA Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1600RFIUT | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | LVDS, Parallel | Parallel; LVDS - Parallel | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | BGA | BGA | 292-BGA (27x27) | 292-BBGA | 292-BBGA | 292-BBGA | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.4000 LSB |