Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADC128S022CIMT/NOPB

Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, TSSOP-16; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:TSSOP; NO. OF PINS:16PINS;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, TSSOP-16; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:TSSOP; NO. OF PINS:16PINS;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 87951118 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
87951118
Power Supply/Voltage Converter PC Board Mount 87951118
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, TSSOP-16; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:TSSOP; NO. OF PINS:16PINS;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, TSSOP-16; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:TSSOP; NO. OF PINS:16PINS;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 87951118
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details