Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC124S101CIMMX

Description
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC124S101CIMMX-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC124S101CIMMX-ND
Analog to Digital Converters (ADC) ADC124S101CIMMX-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC124S101CIMMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC124S101CIMMX
Analog to Digital Converters (ADC) ADC124S101CIMMX
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC124S101CIMMX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC124S101CIMMX
Data Acquisition - Analog to Digital Converters (ADC) ADC124S101CIMMX
IC ADC 12BIT SAR 10VSSOP

IC ADC 12BIT SAR 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S101CIMMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC124S101CIMMX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC124S101CIMMX
IC ADC 12BIT SAR 10VSSOP

IC ADC 12BIT SAR 10VSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC124S101CIMMX-ND ADC124S101CIMMX ADC124S101CIMMX ADC124S101CIMMX
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI SPI; SPI, DSP
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 12 bits 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914248 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details
 - ADC0820CCMSA - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SSOP; SSOP20
View Details
3 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD674BAD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
10BIT Analog-to-Digital Converter IC - 700-SI8902D-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
6 suppliers