Texas Instruments ADC121S021 Single Channel, 50 to 200 ksps, 12-Bit A/D Converter ADC121S021CISDX/NOPB

Description
Single Channel, 50 to 200 ksps, 12-Bit A/D Converter 6-WSON -40 to 85
Request a Quote
Description
Single Channel, 50 to 200 ksps, 12-Bit A/D Converter 6-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC121S021CISDX/NOPB is a single-channel, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed for applications requiring low power consumption and a wide range of sample rates. It operates within a sample rate range of 50 to 200 ksps and features a high-speed serial interface compatible with SPI, QSPI, MICROWIRE, and various DSP interfaces. The device is powered by a single supply voltage ranging from 2.7 V to 5.25 V, with typical power consumption of 1.5 mW at 3.6 V and 7.9 mW at 5.25 V. A power-down mode reduces consumption to as low as 2.6 µW. The ADC121S021 is housed in a compact 6-pin WSON package and is rated for operation over an industrial temperature range of -40°C to 85°C. Key performance specifications include a typical differential nonlinearity (DNL) of 0.45 LSB and an integral nonlinearity (INL) of 0.45 LSB, along with a signal-to-noise ratio (SNR) of 72.3 dB. This device is suitable for portable systems, remote data acquisition, and instrumentation applications.

Datasheet Summary
Powered by GS/AI

The ADC121S021CISDX/NOPB is a single-channel, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed for applications requiring low power consumption and a wide range of sample rates. It operates within a sample rate range of 50 to 200 ksps and features a high-speed serial interface compatible with SPI, QSPI, MICROWIRE, and various DSP interfaces. The device is powered by a single supply voltage ranging from 2.7 V to 5.25 V, with typical power consumption of 1.5 mW at 3.6 V and 7.9 mW at 5.25 V. A power-down mode reduces consumption to as low as 2.6 µW. The ADC121S021 is housed in a compact 6-pin WSON package and is rated for operation over an industrial temperature range of -40°C to 85°C. Key performance specifications include a typical differential nonlinearity (DNL) of 0.45 LSB and an integral nonlinearity (INL) of 0.45 LSB, along with a signal-to-noise ratio (SNR) of 72.3 dB. This device is suitable for portable systems, remote data acquisition, and instrumentation applications.

Suppliers

Company
Product
Description
Supplier Links
ADC121S021 Single Channel, 50 to 200 ksps, 12-Bit A/D Converter - ADC121S021CISDX/NOPB - Texas Instruments
Dallas, TX, United States
ADC121S021 Single Channel, 50 to 200 ksps, 12-Bit A/D Converter
ADC121S021CISDX/NOPB
ADC121S021 Single Channel, 50 to 200 ksps, 12-Bit A/D Converter ADC121S021CISDX/NOPB
Single Channel, 50 to 200 ksps, 12-Bit A/D Converter 6-WSON -40 to 85

Single Channel, 50 to 200 ksps, 12-Bit A/D Converter 6-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.25V Analog-to-Digital Converter IC
700-ADC121S021CISDX/NOPB
5.25V Analog-to-Digital Converter IC 700-ADC121S021CISDX/NOPB
12-Bit 200KS/s SPI ADC, Single-Ended, 2.7-5.25V, 1ch, 6-WSON Product overview: ADC121S021CISDX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S021CISDX/ NOPB can be used for catalog matching and distributor lookup.

12-Bit 200KS/s SPI ADC, Single-Ended, 2.7-5.25V, 1ch, 6-WSON Product overview: ADC121S021CISDX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S021CISDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1356359-ADC121S021CISDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1356359-ADC121S021CISDX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1356359-ADC121S021CISDX/NOPB
Win Source Part Number: 1356359-ADC121S021CI SDX/NOPB Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2.2x2.5) Base Product Number: ADC121S021 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 5.25V Sampling Rate (Per Second): 200k Number of A/D Converters: 1

Win Source Part Number: 1356359-ADC121S021CISDX/NOPB
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2.2x2.5)
Base Product Number: ADC121S021
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Sampling Rate (Per Second): 200k
Number of A/D Converters: 1

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC121S021CISDX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC121S021CISDX/NOPBCT-ND
Analog to Digital Converters (ADC) 296-ADC121S021CISDX/NOPBCT-ND
IC ADC 12BIT 6-WSON

IC ADC 12BIT 6-WSON

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC121S021CISDX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC121S021CISDX/NOPBDKR-ND
Analog to Digital Converters (ADC) 296-ADC121S021CISDX/NOPBDKR-ND
IC ADC 12BIT 6-WSON

IC ADC 12BIT 6-WSON

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC121S021CISDX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC121S021CISDX/NOPBTR-ND
Analog to Digital Converters (ADC) 296-ADC121S021CISDX/NOPBTR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

12 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC121S021CISDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC121S021CISDX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC121S021CISDX/NOPB
IC ADC 12BIT SAR 6WSON

IC ADC 12BIT SAR 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S021CISDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC121S021CISDX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC121S021CISDX/NOPB
IC ADC 12BIT SAR 6WSON

IC ADC 12BIT SAR 6WSON

Supplier's Site
Analog to Digital Converters (ADC) - ADC121S021CISDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC121S021CISDX/NOPB
Analog to Digital Converters (ADC) ADC121S021CISDX/NOPB
12 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

12 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC121S021CISDX/NOPB 700-ADC121S021CISDX/NOPB 1356359-ADC121S021CISDX/NOPB 296-ADC121S021CISDX/NOPBCT-ND 296-ADC121S021CISDX/NOPBDKR-ND 296-ADC121S021CISDX/NOPBTR-ND ADC121S021CISDX/NOPB ADC121S021CISDX/NOPB ADC121S021CISDX/NOPB
Product Name ADC121S021 Single Channel, 50 to 200 ksps, 12-Bit A/D Converter 5.25V Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial SPI; SPI, DSP SPI SPI SPI SPI; SPI, DSP
Package Type SOT-23,WSON 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers