12 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
12-Bit 200KS/s ADC, 1-Ch, SPI, Single-Ended, 5V, 1.5mW Product overview: ADC121S021CISD from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5mW. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, 1.5mW, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S021CISD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 717520-ADC121S021CIS
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (2.2x2.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: ADC121S021
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V
IC ADC 12BIT SAR 6WSON
IC ADC 12BIT SAR 6WSON
12 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC121S021CISDTR-ND | 700-ADC121S021CISD | 717520-ADC121S021CISD | ADC121S021CISD | ADC121S021CISD | ADC121S021CISD |
| Product Name | Analog to Digital Converters (ADC) | 5V 1.5mW Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S021CISD | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI, Serial, 3-WIRE | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | |||
| Packing Method | Tape Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 6 | |||||
| Resolution | 12 bits | 12 bits | 12 bits |