Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADC121C021CIMK/NOPB

Description
IC ADC 12BIT SAR TSOT23-6
Datasheet
Description
IC ADC 12BIT SAR TSOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC121C021CIMK/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADC121C021CIMK/NOPB
Analog to Digital Converters (ADC) ADC121C021CIMK/NOPB
IC ADC 12BIT SAR TSOT23-6

IC ADC 12BIT SAR TSOT23-6

Supplier's Site Datasheet
Ic, Adc, 12Bit, 188.9Ksps, I2C, Sot-6; Resolution (Bits) Texas Instruments - 28AH1769 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 12Bit, 188.9Ksps, I2C, Sot-6; Resolution (Bits) Texas Instruments
28AH1769
Ic, Adc, 12Bit, 188.9Ksps, I2C, Sot-6; Resolution (Bits) Texas Instruments 28AH1769
IC, ADC, 12BIT, 188.9KSPS, I2C, SOT-6; Resolution (Bits):12bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

IC, ADC, 12BIT, 188.9KSPS, I2C, SOT-6; Resolution (Bits):12bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADC121C021CIMK/NOPB 28AH1769
Product Name Analog to Digital Converters (ADC) Ic, Adc, 12Bit, 188.9Ksps, I2C, Sot-6; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

SCD1 Series Signal Conditioners - SCD1/G03 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details