Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC12138CIN/NOPB

Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-DIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC12138CIN/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12138CIN/NOPB-ND
Analog to Digital Converters (ADC) ADC12138CIN/NOPB-ND
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-DIP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-DIP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12138CIN/NOPB
910204-ADC12138CIN/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12138CIN/NOPB 910204-ADC12138CIN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 910204-ADC12138CIN/N OPB Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-DIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: ADC121 Categories: Integrated Circuits (ICs) Case / Package: 28-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *ADC12138CIN, *ADC12138CIN/NOPB, ADC12138CIN, ADC12138CIN-ND, ADC12138CIN-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 910204-ADC12138CIN/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-DIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: ADC121
Categories: Integrated Circuits (ICs)
Case / Package: 28-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *ADC12138CIN, *ADC12138CIN/NOPB, ADC12138CIN, ADC12138CIN-ND, ADC12138CIN-NDR

Buy Now Datasheet
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-ADC12138CIN/NOPB
12BIT Analog-to-Digital Converter IC 700-ADC12138CIN/NOPB
IC ADC 12BIT SAR 28DIP Product overview: ADC12138CIN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12138CIN/NOPB can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR 28DIP Product overview: ADC12138CIN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12138CIN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12138CIN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12138CIN/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12138CIN/NOPB
IC ADC 12BIT SAR 28DIP

IC ADC 12BIT SAR 28DIP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC12138CIN/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12138CIN/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12138CIN/NOPB
IC ADC 12BIT SAR 28DIP

IC ADC 12BIT SAR 28DIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12138CIN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12138CIN/NOPB
Analog to Digital Converters (ADC) ADC12138CIN/NOPB
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-DIP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12138CIN/NOPB-ND 910204-ADC12138CIN/NOPB 700-ADC12138CIN/NOPB ADC12138CIN/NOPB ADC12138CIN/NOPB ADC12138CIN/NOPB
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12138CIN/NOPB 12BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI Parallel, SPI, Serial SPI; SPI
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-DIP CDIP DIP; 28-DIP (0.600\", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
10BIT Analog-to-Digital Converter IC - 700-SI8901D-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
Analogue to Digital Converters - 1915244 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details