12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 16-PDIP
IC ADC 12BIT SAR 16DIP
IC ADC 12BIT SAR 16DIP
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 16-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12130CIN/NOPB-ND | ADC12130CIN/NOPB | ADC12130CIN/NOPB | ADC12130CIN/NOPB |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 12 bits | 12 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |