Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1139774-ADC12081CIVT
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
12-Bit 5MS/s ADC, Single-Ended, LQFP, 5V Product overview: ADC12081CIVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12081CIVT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LQFP (7x7)
ADC, PROPRIETARY METHOD, 12-BIT,
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1139774-ADC12081CIVT | 700-ADC12081CIVT | ADC12081CIVT | ADC12081CIVT |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12081CIVT | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | LQFP | QFP; 32-LQFP | 32-LQFP | |
| Resolution | 12 bits | 12 bits | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |