Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12041CIMSA ADC12041CIMSA

Description
Manufacturer: Texas Instruments Win Source Part Number: 198708-ADC12041CIMSA Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 216k Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 198708-ADC12041CIMSA Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 216k Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12041CIMSA
198708-ADC12041CIMSA
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12041CIMSA 198708-ADC12041CIMSA
Manufacturer: Texas Instruments Win Source Part Number: 198708-ADC12041CIMSA Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 216k Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198708-ADC12041CIMSA
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 216k
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Analog-to-Digital Converter IC - 700-ADC12041CIMSA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADC12041CIMSA
SSOP Analog-to-Digital Converter IC 700-ADC12041CIMSA
1-CH 12-BIT PROPRIETARY METHOD ADC, PARALLEL ACCESS, PDSO28, SSOP-28 Product overview: ADC12041CIMSA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12041CIMSA can be used for catalog matching and distributor lookup.

1-CH 12-BIT PROPRIETARY METHOD ADC, PARALLEL ACCESS, PDSO28, SSOP-28 Product overview: ADC12041CIMSA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12041CIMSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 198708-ADC12041CIMSA 700-ADC12041CIMSA
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12041CIMSA SSOP Analog-to-Digital Converter IC
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC0804LCV - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 8209328P - RS Components, Ltd.
Specs
Package Type TSOT
Resolution 12 bits
ADC Type SAR; SAR
View Details