Manufacturer: Texas Instruments
Win Source Part Number: 1318327-ADC12034CIN/
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 15
Mounting: Through Hole
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 114k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Supplier Device Package: 24-DIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *ADC12034CIN,*ADC120
Base Product Number: ADC120
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-DIP
IC ADC 12BIT SAR 24DIP Product overview: ADC12034CIN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12034CIN/NOPB
IC ADC 12BIT SAR 24DIP
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-DIP
IC ADC 12BIT SAR 24DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1318327-ADC12034CIN/NOPB | ADC12034CIN/NOPB-ND | 700-ADC12034CIN/NOPB | ADC12034CIN/NOPB | ADC12034CIN/NOPB | ADC12034CIN/NOPB |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI, Serial | SPI; SPI | ||
| Package Type | DIP; 24-DIP (0.300", 7.62mm) | DIP; "24-DIP (0.300"", 7.62mm)" | SOT-23-6 | DIP; 24-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 0.0 C (32 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 114 kSamples/Sec | 114 kSamples/Sec | 114 kSamples/Sec |