Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12034CIMSA ADC12034CIMSA

Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983768-ADC12034CIMSA Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 24 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983768-ADC12034CIMSA Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 24 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12034CIMSA - 983768-ADC12034CIMSA - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12034CIMSA
983768-ADC12034CIMSA
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12034CIMSA 983768-ADC12034CIMSA
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983768-ADC12034CIMSA Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 24 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983768-ADC12034CIMSA
Mounting: SMD (SMT)
Number of Bits: 12
Number of Pins: 24
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 983768-ADC12034CIMSA
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12034CIMSA
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-2193-5-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD6654CBC - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details