Win Source Part Number: 1377742-ADC12020CIVY
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tray
Product Status: Obsolete
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Base Product Number: ADC120
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Sampling Rate (Per Second): 20M
Number of A/D Converters: 1
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
12-Bit 20MSPS Differential ADC, 1ch, 5V, LQFP, SM Product overview: ADC12020CIVY from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12020CIVY can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
IC ADC 12BIT PIPELINED 32TQFP
IC ADC 12BIT PIPELINED 32TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1377742-ADC12020CIVY | ADC12020CIVY-ND | 700-ADC12020CIVY | ADC12020CIVY | ADC12020CIVY | ADC12020CIVY |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 20000 kSamples/Sec | 20000 kSamples/Sec | 20000 kSamples/Sec | |||
| Package Type | TQFP; 32-LQFP | LQFP | QFP; 32-LQFP | 32-LQFP | ||
| Packing Method | Tray | Tray | Tray; Tray |