The ADC11DS105 is a dual 11-bit, 105 MSPS analog-to-digital converter with serial LVDS outputs, designed for high-speed sampling in communication and test equipment applications. It operates from a single 3.0V or 3.3V supply and features a 60-pin WQFN package measuring 9mm × 9mm × 0.8mm with a 0.5mm pin pitch. The device includes a clock duty cycle stabilizer, an internal 1.2V reference, and differential analog inputs supporting a 2V full-scale swing. It consumes 1W typ, achieves 66dBFS SNR and 82dBFS SFDR at 240MHz input, and operates over the industrial temperature range of −40°C to +85°C.
Dual 11-Bit, 105 MSPS A/D Converter with Serial LVDS Outputs 60-WQFN
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
IC ADC 11BIT PIPELINED 60WQFN
IC ADC 11BIT PIPELINED 60WQFN
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC11DS105CISQ/NOPB | ADC11DS105CISQ/NOPB-ND | ADC11DS105CISQ/NOPB | ADC11DS105CISQ/NOPB | ADC11DS105CISQ/NOPB |
| Product Name | ADC11DS105 Dual 11-Bit, 105 MSPS A/D Converter with Serial LVDS Outputs | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | WQFN | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Interface Type | Serial | Serial; LVDS - Serial | Serial | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 60 |