Manufacturer: Texas Instruments
Win Source Part Number: 121516-ADC11C170CISQ
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 11
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 170M
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)
11-Bit 170MSPS Differential ADC, 1.1GHz, Parallel Interface Product overview: ADC11C170CISQ/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.1GHz, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC11C170CISQ/NO
IC ADC 11BIT PIPELINED 48WQFN
IC ADC 11BIT PIPELINED 48WQFN
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 121516-ADC11C170CISQ/NOPB | ADC11C170CISQ/NOPBTR-ND | 700-ADC11C170CISQ/NOPB | ADC11C170CISQ/NOPB | ADC11C170CISQ/NOPB | ADC11C170CISQ/NOPB |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC11C170CISQ/NOPB | Analog to Digital Converters (ADC) | 1.1GHz Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | 48-WQFN (7x7) | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 170000 kSamples/Sec | 170000 kSamples/Sec | 170000 kSamples/Sec |