Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTCX ADC1175CIMTCX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1139762-ADC1175CIMTC X Packaging: Tape and Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: Two-Step Sampling Rate (Per Second): 20M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: ADC1175 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1139762-ADC1175CIMTC X Packaging: Tape and Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: Two-Step Sampling Rate (Per Second): 20M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: ADC1175 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTCX - 1139762-ADC1175CIMTCX - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTCX
1139762-ADC1175CIMTCX
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTCX 1139762-ADC1175CIMTCX
Manufacturer: Texas Instruments Win Source Part Number: 1139762-ADC1175CIMTC X Packaging: Tape and Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: Two-Step Sampling Rate (Per Second): 20M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: ADC1175 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1139762-ADC1175CIMTCX
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: Two-Step
Sampling Rate (Per Second): 20M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: ADC1175
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC1175CIMTCX-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC1175CIMTCX-ND
Analog to Digital Converters (ADC) ADC1175CIMTCX-ND
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit TSSOP Analog-to-Digital Converter IC
700-ADC1175CIMTCX
8-bit TSSOP Analog-to-Digital Converter IC 700-ADC1175CIMTCX
8-Bit 20MSPS Parallel ADC, 1-CH, Unipolar, TSSOP Product overview: ADC1175CIMTCX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1175CIMTCX can be used for catalog matching and distributor lookup.

8-Bit 20MSPS Parallel ADC, 1-CH, Unipolar, TSSOP Product overview: ADC1175CIMTCX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1175CIMTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC1175CIMTCX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC1175CIMTCX
IC ADC 8BIT TWO-STEP 24TSSOP

IC ADC 8BIT TWO-STEP 24TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC1175CIMTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1175CIMTCX
Analog to Digital Converters (ADC) ADC1175CIMTCX
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTCX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC1175CIMTCX
Data Acquisition - Analog to Digital Converters (ADC) ADC1175CIMTCX
IC ADC 8BIT TWO-STEP 24TSSOP

IC ADC 8BIT TWO-STEP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1139762-ADC1175CIMTCX ADC1175CIMTCX-ND 700-ADC1175CIMTCX ADC1175CIMTCX ADC1175CIMTCX ADC1175CIMTCX
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTCX Analog to Digital Converters (ADC) 8-bit TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type SSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" TSSOP 24-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Sample Rate 20000 kSamples/Sec 20000 kSamples/Sec 20000 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1915244 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265255-SI8902D-A01-GSR - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-8865002RA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details