Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CILQ/NOPB ADC1175-50CILQ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1014060-ADC1175-50CI LQ/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 24-WQFN (4x5) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 50M Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1014060-ADC1175-50CI LQ/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 24-WQFN (4x5) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 50M Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CILQ/NOPB
1014060-ADC1175-50CILQ/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CILQ/NOPB 1014060-ADC1175-50CILQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1014060-ADC1175-50CI LQ/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 24-WQFN (4x5) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 50M Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1014060-ADC1175-50CILQ/NOPB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C
Case / Package: 24-WQFN (4x5)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 50M
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Analog-to-Digital Converter IC
700-ADC1175-50CILQ/NOPB
8-bit 8BIT Analog-to-Digital Converter IC 700-ADC1175-50CILQ/NOPB
IC ADC 8BIT TWO-STEP 24WQFN Product overview: ADC1175-50CILQ/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1175-50CILQ/N OPB can be used for catalog matching and distributor lookup.

IC ADC 8BIT TWO-STEP 24WQFN Product overview: ADC1175-50CILQ/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1175-50CILQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC1175-50CILQ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC1175-50CILQ/NOPBTR-ND
Analog to Digital Converters (ADC) ADC1175-50CILQ/NOPBTR-ND
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-WQFN (4x5)

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-WQFN (4x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC1175-50CILQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1175-50CILQ/NOPB
Analog to Digital Converters (ADC) ADC1175-50CILQ/NOPB
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-WQFN (4x5)

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-WQFN (4x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CILQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC1175-50CILQ/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC1175-50CILQ/NOPB
IC ADC 8BIT TWO-STEP 24WQFN

IC ADC 8BIT TWO-STEP 24WQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CILQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC1175-50CILQ/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC1175-50CILQ/NOPB
IC ADC 8BIT TWO-STEP 24WQFN

IC ADC 8BIT TWO-STEP 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1014060-ADC1175-50CILQ/NOPB 700-ADC1175-50CILQ/NOPB ADC1175-50CILQ/NOPBTR-ND ADC1175-50CILQ/NOPB ADC1175-50CILQ/NOPB ADC1175-50CILQ/NOPB
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175-50CILQ/NOPB 8-bit 8BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type 24-WQFN (4x5) 24-WFQFN Exposed Pad 24-WFQFN Exposed Pad 24-WFQFN Exposed Pad
Packing Method Tape Reel; Reel - TR Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Sample Rate 50000 kSamples/Sec 50000 kSamples/Sec 50000 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913199 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details
ADS5444-SP Class V 13-Bit 250-MSPS Analog-to-Digital Converter - 5962-0720701VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers