Manufacturer: Texas Instruments
Win Source Part Number: 1139750-ADC10DL065CI
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 65M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: ADC10DL065
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 3V ~ 3.6V
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)
10-Bit Dual ADC, 65MS/s, Parallel, TQFP, 3.3V Product overview: ADC10DL065CIVS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10DL065CIVS can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)
IC ADC 10BIT PIPELINED 64TQFP
IC ADC 10BIT PIPELINED 64TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1139750-ADC10DL065CIVS | ADC10DL065CIVS-ND | 700-ADC10DL065CIVS | ADC10DL065CIVS | ADC10DL065CIVS | ADC10DL065CIVS | ADC10DL065CIVS |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10DL065CIVS | Analog to Digital Converters (ADC) | Dual 3.3V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Packing Method | Tray | Tray | Bulk; Bulk | Tray | Bulk; Bulk | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 65000 kSamples/Sec | 65000 kSamples/Sec | 65000 kSamples/Sec | 65000 kSamples/Sec | |||
| Package Type | TQFP; 64-TQFP | TQFP | QFP; TQFP; 64-TQFP | QFP; TQFP; 64-TQFP | 64-TQFP |