1-CH 10-BIT RESISTANCE LADDER ADC, PARALLEL ACCESS, PQFP48, TQFP-48 Product overview: ADC10D040CIVS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10D040CIVS can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)
10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)
IC ADC 10BIT TWO-STEP 48TQFP
IC ADC 10BIT TWO-STEP 48TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC10D040CIVS | ADC10D040CIVS-ND | ADC10D040CIVS | ADC10D040CIVS | ADC10D040CIVS |
| Product Name | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | |
| Resolution | 10 bits | 10 bits | 10 bits | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Packing Method | Tray | Tray | Tray; Tray |