The ADC10D020CIVSE/NOPB is a dual-channel, low-power CMOS analog-to-digital converter (ADC) that offers 10-bit resolution with a maximum sampling rate of 20 MSPS. It operates from a single supply voltage of 3.0V, consuming approximately 150 mW during normal operation. The device features a unique two-stage architecture that provides 9.5 effective bits over the Nyquist band at the specified sample rate. This ADC supports both offset binary and 2's complement output formats, along with selectable gain settings, enhancing its compatibility with various systems. It also includes a power-down mode that reduces power consumption to less than 1 mW, and a standby mode that consumes around 27 mW, allowing for quick recovery times. The ADC10D020CIVSE/NOPB is designed for industrial applications, operating within a temperature range of -40°C to +85°C, and is available in a 48-pin TQFP package. Its features make it suitable for applications in digital video, CCD imaging, portable instrumentation, communications, medical imaging, and ultrasound.
10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)
IC ADC 10BIT TWO-STEP 48TQFP Product overview: ADC10D020CIVSE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10D020CIVSE/N
IC ADC 10BIT TWO-STEP 48TQFP
10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)
10 Bit Analog to Digital Converter 2 Input 2 Two-Step 48-TQFP (7x7)
IC ADC 10BIT TWO-STEP 48TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC10D020CIVSE/NOPB-ND | 700-ADC10D020CIVSE/NOPB | ADC10D020CIVSE/NOPB | ADC10D020CIVSE/NOPB | ADC10D020CIVSE/NOPB | ADC10D020CIVSE/NOPB |
| Product Name | Analog to Digital Converters (ADC) | 10BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Bulk; Bulk | Bulk; Bulk | ||
| Pins | 48 | |||||
| Resolution | 10 bits | 10 bits | 10 bits |