Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC10732CIWM

Description
10 Bit Analog to Digital Converter 2 Input 1 SAR 20-SOIC
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 2 Input 1 SAR 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC10732CIWM-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC10732CIWM-ND
Analog to Digital Converters (ADC) ADC10732CIWM-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR 20-SOIC

10 Bit Analog to Digital Converter 2 Input 1 SAR 20-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC10732CIWM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC10732CIWM
Data Acquisition - Analog to Digital Converters (ADC) ADC10732CIWM
IC ADC 10BIT SAR 20SOIC

IC ADC 10BIT SAR 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10732CIWM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC10732CIWM
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC10732CIWM
IC ADC 10BIT SAR 20SOIC

IC ADC 10BIT SAR 20SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADC10732CIWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10732CIWM
Analog to Digital Converters (ADC) ADC10732CIWM
10 Bit Analog to Digital Converter 2 Input 1 SAR 20-SOIC

10 Bit Analog to Digital Converter 2 Input 1 SAR 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC10732CIWM-ND ADC10732CIWM ADC10732CIWM ADC10732CIWM
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)" 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
ADS5400-SP 12-bit, 1000 MSPS ADC With Analog Input Buffer - 5962-0924001VXC - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers