ADC, Flash/Successive Approximation, 10-Bit, 1 Func, 2 Channel, Parallel, Word Access, PDSO24
IC ADC 10BIT FLASH 24SOIC Product overview: ADC10662CIWMX from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10662CIWMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 767738-ADC10662CIWMX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: Flash
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 10
Number of Converters: 1
Family Name: ADC10662
Categories: Integrated Circuits (ICs)
Sampling Rate: 1.5M
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): AD1672-703F; AD1672-713F; AD1672-703D;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC ADC 10BIT FLASH 24SOIC
10 Bit Analog to Digital Converter 2 Input 1 Flash 24-SOP
10 Bit Analog to Digital Converter 2 Input 1 Flash 24-SOIC
IC ADC 10BIT FLASH 24SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC10662CIWMX | 700-ADC10662CIWMX | 767738-ADC10662CIWMX | ADC10662CIWMX | ADC10662CIWMX | ADC10662CIWMX | ADC10662CIWMX |
| Product Name | 10BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10662CIWMX | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | SOP; SOP24 | Bulk | SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | 24-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel; Tape & Reel | Bulk | Tape Reel; Reel package | Bulk; Bulk | Tape Reel; Tape & Reel (TR) | Bulk; Bulk | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |