Manufacturer: Texas Instruments
Win Source Part Number: 859928-ADC104S051CIM
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADC104S
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
4-CH 10-BIT ADC, 500KS/s, SPI, MSOP Product overview: ADC104S051CIMMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S051CIMMX can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 10VSSOP
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
IC ADC 10BIT SAR 10VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 859928-ADC104S051CIMMX | ADC104S051CIMMX-ND | 700-ADC104S051CIMMX | ADC104S051CIMMX | ADC104S051CIMMX | ADC104S051CIMMX |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S051CIMMX | Analog to Digital Converters (ADC) | MSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOP; SSOP; 10-VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | MSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | SPI | SPI, Serial, 4-WIRE | SPI; SPI, DSP | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Resolution | 10 bits | 10 bits | 10 bits |