IC ADC 10BIT SAR 8VSSOP
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC102S101CIMMX | ADC102S101CIMMX |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI, DSP | |
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 10 bits |