Win Source Part Number: 1352743-ADC09QJ1300A
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Product Status: Active
Features: Internal Oscillator
Package / Case: 144-FBGA, FCBGA
Supplier Device Package: 144-FCBGA (10x10)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A991C1
Configuration: ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Pipelined, SAR
Number of Bits: 9
Data Interface: JESD204C, Serial
Reference Type: Supply
Voltage - Supply, Analog: 1.05V ~ 1.15V, 1.8V ~ 2V
Voltage - Supply, Digital: 1.05V ~ 1.15V
Sampling Rate (Per Second): 1.3G
Number of A/D Converters: 4
9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)
IC ANALOG TO DIGITAL CONVERTER Product overview: ADC09QJ1300AAVTQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC09QJ1300AAVTQ
9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)
IC ANALOG TO DIGITAL CONVERTER
IC ANALOG TO DIGITAL CONVERTER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1352743-ADC09QJ1300AAVTQ1 | 296-ADC09QJ1300AAVTQ1TR-ND | 700-ADC09QJ1300AAVTQ1 | ADC09QJ1300AAVTQ1 | ADC09QJ1300AAVTQ1 | ADC09QJ1300AAVTQ1 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; JESD204C, Serial | Serial | JESD204C, Serial | Serial | Serial; JESD204C, Serial | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 1.30E6 kSamples/Sec | 1.30E6 kSamples/Sec | 1.30E6 kSamples/Sec | |||
| Package Type | 144-FBGA, FCBGA | Tape & Reel (TR) | 144-FBGA, FCBGA | 144-FBGA, FCBGA | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |