Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC09DJ800AAVT

Description
9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)
Request a Quote Datasheet
Description
9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC09DJ800AAVTTR-ND
Analog to Digital Converters (ADC) 296-ADC09DJ800AAVTTR-ND
9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)

9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC09DJ800AAVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC09DJ800AAVT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC09DJ800AAVT
IC ANALOG TO DIGITAL CONVERTER

IC ANALOG TO DIGITAL CONVERTER

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC09DJ800AAVT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC09DJ800AAVT
Data Acquisition - Analog to Digital Converters (ADC) ADC09DJ800AAVT
IC ANALOG TO DIGITAL CONVERTER

IC ANALOG TO DIGITAL CONVERTER

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC09DJ800AAVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC09DJ800AAVT
Analog to Digital Converters (ADC) ADC09DJ800AAVT
9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)

9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADC09DJ800AAVTTR-ND ADC09DJ800AAVT ADC09DJ800AAVT ADC09DJ800AAVT
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial Serial; JESD204C, Serial Serial
Package Type 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 144
Resolution 9 bits 9 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - 336-2197-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1831779 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details