8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
IC ADC 8BIT PIPELINED 24TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
IC ADC 8BIT PIPELINED 24TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08L060CIMTX-ND | ADC08L060CIMTX | ADC08L060CIMTX | ADC08L060CIMTX |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 8 bits | 8 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |