8 Bit Analog to Digital Converter 2 Input 2 Pipelined 144-FCBGA (10x10)
8 Bit Analog to Digital Converter 2 Input 2 Pipelined 144-FCBGA (10x10)
RF-SAMPLING 8-BIT ADC WITH DUAL
RF-SAMPLING 8-BIT ADC WITH DUAL-
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC08DJ5200RFAAV-ND | ADC08DJ5200RFAAV | ADC08DJ5200RFAAV | ADC08DJ5200RFAAV |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | 144-FBGA, FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | |
| Packing Method | Tray | Tray | Tray; Tray | |
| Pins | 144 | |||
| Resolution | 8 bits | 8 bits |