8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
8-Bit 8-Ch SAR ADC, 1MS/s, SPI, 5V, TSSOP Product overview: ADC088S102CIMTX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC088S102CIMTX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 859918-ADC088S102CIM
Operating Temperature Range: -40°C ~ 105°C
Features: 8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADC088
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
IC ADC 8BIT SAR 16TSSOP
IC ADC 8BIT SAR 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC088S102CIMTX-ND | 700-ADC088S102CIMTX | 859918-ADC088S102CIMTX | ADC088S102CIMTX | ADC088S102CIMTX | ADC088S102CIMTX |
| Product Name | Analog to Digital Converters (ADC) | 8-bit 5V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC088S102CIMTX | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI, Serial | SPI; SPI, DSP | |||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Resolution | 8 bits | 8 bits | 8 bits | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |