8 Bit Analog to Digital Converter 2 Input 1 SAR 14-SOIC
IC ADC 8BIT SAR 14SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08832IWMX/NOPB | ADC08832IWMX/NOPB |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOIC; 14-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 8 bits | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |