IC ADC 8BIT SAR 14SOIC Product overview: ADC08832IWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08832IWM/NOPB
8 Bit Analog to Digital Converter 2 Input 1 SAR 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 767726-ADC08832IWM/N
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.295", 7.50mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 4.5 V ~ 6 V
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 4.5 V ~ 6 V
Resolution: 8
Number of Converters: 1
Family Name: ADC08832
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): AD7911ARM-REEL; AD7911ARM-REEL7; AD7911ARM;
Introduction Date: December 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 2 Input 1 SAR 14-SOIC
IC ADC 8BIT SAR 14SOIC
IC ADC 8BIT SAR 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC08832IWM/NOPB | ADC08832IWM/NOPB-ND | 767726-ADC08832IWM/NOPB | ADC08832IWM/NOPB | ADC08832IWM/NOPB | ADC08832IWM/NOPB |
| Product Name | 8-bit 8BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IWM/NOPB | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel, Serial | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | SOIC | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 14-SOIC (0.295\", 7.50mm Width) | 14-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 8 bits | 8 bits | 8 bits | |||
| Dissipation | 125 milliwatts | |||||
| Operating Temperature | -20 C (-4 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |