Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IMMX ADC08832IMMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 859916-ADC08832IMMX Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADC088 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 859916-ADC08832IMMX Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADC088 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IMMX
859916-ADC08832IMMX
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IMMX 859916-ADC08832IMMX
Manufacturer: Texas Instruments Win Source Part Number: 859916-ADC08832IMMX Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADC088 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 859916-ADC08832IMMX
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADC088
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
8-bit MSOP Analog-to-Digital Converter IC
700-ADC08832IMMX
8-bit MSOP Analog-to-Digital Converter IC 700-ADC08832IMMX
2-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO8, MSOP-8 Product overview: ADC08832IMMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08832IMMX can be used for catalog matching and distributor lookup.

2-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO8, MSOP-8 Product overview: ADC08832IMMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08832IMMX can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IMMX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08832IMMX
Data Acquisition - Analog to Digital Converters (ADC) ADC08832IMMX
IC ADC 8BIT SAR 8VSSOP

IC ADC 8BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08832IMMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08832IMMX
Analog to Digital Converters (ADC) ADC08832IMMX
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859916-ADC08832IMMX 700-ADC08832IMMX ADC08832IMMX ADC08832IMMX
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IMMX 8-bit MSOP Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type SOP; SSOP; 8-VSSOP MSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Interface Type Serial, 3-WIRE SPI; SPI, DSP
Resolution 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904974 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers