Manufacturer: Texas Instruments
Win Source Part Number: 767724-ADC08831IN/NO
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Configuration: MUX-S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 4.5 V ~ 6 V
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 4.5 V ~ 6 V
Part Status: Obsolete(EOL)
Resolution: 8
Number of Converters: 1
Family Name: ADC08831
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ML2281BCP; ML2281CIP; ML2281CCP;
Introduction Date: December 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC ADC 8BIT SAR 8DIP Product overview: ADC08831IN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08831IN/NOPB can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
IC ADC 8BIT SAR 8DIP
IC ADC 8BIT SAR 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 767724-ADC08831IN/NOPB | 700-ADC08831IN/NOPB | ADC08831IN/NOPB-ND | ADC08831IN/NOPB | ADC08831IN/NOPB | ADC08831IN/NOPB |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IN/NOPB | 8-bit 8BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI, DSP | Parallel, Serial | SPI | SPI; SPI, DSP | ||
| Package Type | DIP | LQFP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 250 kSamples/Sec | 250 kSamples/Sec | 250 kSamples/Sec |