8-Bit 4-Ch ADC, 200kS/s, SPI, MSOP Product overview: ADC084S021CIMM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC084S021CIMM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 090146-ADC084S021CIM
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
IC ADC 8BIT SAR 10VSSOP
IC ADC 8BIT SAR 10VSSOP
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC084S021CIMM | 090146-ADC084S021CIMM | ADC084S021CIMMTR-ND | ADC084S021CIMM | ADC084S021CIMM | ADC084S021CIMM |
| Product Name | 8-bit MSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI, Serial, 4-WIRE | SPI; SPI, DSP | SPI | SPI; SPI, DSP | ||
| Package Type | MSOP | SOP; SSOP; 10-VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Resolution | 8 bits | 8 bits | 8 bits | |||
| Dissipation | 8.9 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |