Texas Instruments Standard Linear and Logic Adc, 8Bit, 200Ksps, Spi, Vssop-10; Resolution (Bits) Texas Instruments ADC084S021CIMM/NOPB

Description
ADC, 8BIT, 200KSPS, SPI, VSSOP-10; Resolution (Bits):8bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
ADC, 8BIT, 200KSPS, SPI, VSSOP-10; Resolution (Bits):8bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 8Bit, 200Ksps, Spi, Vssop-10; Resolution (Bits) Texas Instruments - 28AH1764 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 8Bit, 200Ksps, Spi, Vssop-10; Resolution (Bits) Texas Instruments
28AH1764
Adc, 8Bit, 200Ksps, Spi, Vssop-10; Resolution (Bits) Texas Instruments 28AH1764
ADC, 8BIT, 200KSPS, SPI, VSSOP-10; Resolution (Bits):8bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

ADC, 8BIT, 200KSPS, SPI, VSSOP-10; Resolution (Bits):8bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADC084S021CIMM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADC084S021CIMM/NOPB
Analog to Digital Converters (ADC) ADC084S021CIMM/NOPB
IC ADC 8BIT SAR 10VSSOP

IC ADC 8BIT SAR 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1764 ADC084S021CIMM/NOPB
Product Name Adc, 8Bit, 200Ksps, Spi, Vssop-10; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details