Manufacturer: Texas Instruments
Win Source Part Number: 1139654-ADC0848BCVX
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: MUX-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 25k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: ADC0848
Manufacturer Pack Quantity: 750
MSL Level: 2A (4 Weeks)
Supply Voltage , Analog: 4.5V ~ 6V
Supply Voltage , Digital: 4.5V ~ 6V
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PLCC (11.51x11.51)
IC ADC 8BIT SAR 28PLCC Product overview: ADC0848BCVX from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0848BCVX can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PLCC (11.51x11.51)
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PLCC (11.51x11.51)
IC ADC 8BIT SAR 28PLCC
IC ADC 8BIT SAR 28PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1139654-ADC0848BCVX | ADC0848BCVX-ND | 700-ADC0848BCVX | ADC0848BCVX | ADC0848BCVX | ADC0848BCVX | ADC0848BCVX |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0848BCVX | Analog to Digital Converters (ADC) | 8-bit 8BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Packing Method | Tape Reel; Tape and Reel | Tape Reel | Bulk | Tape Reel; Tape & Reel (TR) | Bulk; Bulk | Bulk; Bulk | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 25 kSamples/Sec | 25 kSamples/Sec | 25 kSamples/Sec | 25 kSamples/Sec | |||
| Package Type | PLCC; 28-LCC (J-Lead) | Bulk | 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) |