8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PLCC (9x9)
IC ADC 8BIT SAR 20PLCC
IC ADC 8BIT SAR 20PLCC
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PLCC (9x9)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0838BCVX-ND | ADC0838BCVX | ADC0838BCVX | ADC0838BCVX |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | PLCC; 20-LCC (J-Lead) | 20-LCC (J-Lead) | 20-LCC (J-Lead) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 20 | |||
| Resolution | 8 bits | 8 bits |