8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
4-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO14, SOIC-14 Product overview: ADC0834CCWMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0834CCWMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1139637-ADC0834CCWMX
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 31.25k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: ADC0834
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Supply Voltage , Analog: 4.5V ~ 6.3V
Supply Voltage , Digital: 4.5V ~ 6.3V
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
IC ADC 8BIT SAR 14SOIC
IC ADC 8BIT SAR 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0834CCWMXTR-ND | 700-ADC0834CCWMX | 1139637-ADC0834CCWMX | ADC0834CCWMX | ADC0834CCWMX | ADC0834CCWMX |
| Product Name | Analog to Digital Converters (ADC) | 8-bit SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CCWMX | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | Serial, SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC | SOIC; 14-SOIC (0.295\", 7.50mm Width) | 14-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Resolution | 8 bits | 8 bits | 8 bits | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |