Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC0834CCN

Description
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC0834CCN-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC0834CCN-ND
Analog to Digital Converters (ADC) ADC0834CCN-ND
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP

8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CCN
1139635-ADC0834CCN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CCN 1139635-ADC0834CCN
Manufacturer: Texas Instruments Win Source Part Number: 1139635-ADC0834CCN Packaging: Tube Mounting Style: Through Hole Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 31.25k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 14-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microlinear.com Manufacturer Package: 14-DIP Alternative Parts (Cross-Reference): MAX1111EEE/V+T; ADC0834BCN/NOPB; ADC0834BCNSL160128; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ADC0834 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.5V ~ 6.3V Supply Voltage , Digital: 4.5V ~ 6.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1139635-ADC0834CCN
Packaging: Tube
Mounting Style: Through Hole
Configuration: MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Pseudo-Differential, Single Ended
Architecture: SAR
Sampling Rate (Per Second): 31.25k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microlinear.com
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): MAX1111EEE/V+T; ADC0834BCN/NOPB; ADC0834BCNSL160128;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: ADC0834
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.5V ~ 6.3V
Supply Voltage , Digital: 4.5V ~ 6.3V

Buy Now
Singapore, Singapore
8-bit Analog-to-Digital Converter IC
700-ADC0834CCN
8-bit Analog-to-Digital Converter IC 700-ADC0834CCN
4-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS Product overview: ADC0834CCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0834CCN can be used for catalog matching and distributor lookup.

4-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS Product overview: ADC0834CCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0834CCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC0834CCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0834CCN
Analog to Digital Converters (ADC) ADC0834CCN
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP

8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC0834CCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0834CCN
Analog to Digital Converters (ADC) ADC0834CCN
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP

8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC0834CCN
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC0834CCN
IC ADC 8BIT SAR 14DIP

IC ADC 8BIT SAR 14DIP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CCN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC0834CCN
Data Acquisition - Analog to Digital Converters (ADC) ADC0834CCN
IC ADC 8BIT SAR 14DIP

IC ADC 8BIT SAR 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC0834CCN-ND 1139635-ADC0834CCN 700-ADC0834CCN ADC0834CCN ADC0834CCN ADC0834CCN ADC0834CCN
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CCN 8-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI Serial, SPI SPI; SPI
Package Type DIP; PDIP; "14-DIP (0.300"", 7.62mm)" DIP DIP DIP; 14-DIP (0.300\", 7.62mm) DIP; 14-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube Bulk; Bulk Tube; Tube Bulk; Bulk
Resolution 8 bits 8 bits 8 bits 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1913493P - RS Components, Ltd.
Specs
Package Type SO
Resolution 12 bits
ADC Type SAR; SAR
View Details
 - ADC08500CIYB - Rochester Electronics
Specs
Interface Type Serial
Package Type QFP; QFP128
Packing Method Tray
View Details
3 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers