Texas Instruments Standard Linear and Logic Ic, 8Bit Adc, Serial, I/o, 8-Dip; Resolution (Bits) Texas Instruments ADC0831CCN/NOPB

Description
IC, 8BIT ADC, SERIAL, I/O, 8-DIP; Resolution (Bits):8bit; Sampling Rate:31kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:6.3V; ADC /RoHS Compliant: Yes
Description
IC, 8BIT ADC, SERIAL, I/O, 8-DIP; Resolution (Bits):8bit; Sampling Rate:31kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:6.3V; ADC /RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 8Bit Adc, Serial, I/o, 8-Dip; Resolution (Bits) Texas Instruments - 28AH1762 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Adc, Serial, I/o, 8-Dip; Resolution (Bits) Texas Instruments
28AH1762
Ic, 8Bit Adc, Serial, I/o, 8-Dip; Resolution (Bits) Texas Instruments 28AH1762
IC, 8BIT ADC, SERIAL, I/O, 8-DIP; Resolution (Bits):8bit; Sampling Rate:31kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:6.3V; ADC /RoHS Compliant: Yes

IC, 8BIT ADC, SERIAL, I/O, 8-DIP; Resolution (Bits):8bit; Sampling Rate:31kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:6.3V; ADC /RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1762
Product Name Ic, 8Bit Adc, Serial, I/o, 8-Dip; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

E747V In-Line LVDT Amplifier . Supply 24V, Output 0 to 10V (isolated). - E747V - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Integrated Circuits (ICs) - PMIC - Gate Drivers - IRS2001SPBF - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details