8-Bit 1MS/s ADC, SPI, Single-Ended, SOT-23-6 Product overview: ADC081S101CIMFX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S101CIMFX can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 1139603-ADC081S101CI
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: ADC081S101
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 8BIT SAR SOT23-6
IC ADC 8BIT SAR SOT23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC081S101CIMFX | ADC081S101CIMFX | 1139603-ADC081S101CIMFX | ADC081S101CIMFX-ND | ADC081S101CIMFX | ADC081S101CIMFX | ADC081S101CIMFX |
| Product Name | 8-bit SOT-23 Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S101CIMFX | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | SPI, Serial, 3-WIRE | Serial | SPI; SPI, DSP | SPI | SPI; SPI, DSP | ||
| Package Type | SOT-23-6 | SOP; TSOP6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||
| Resolution | 8 bits | 8 bits | 8 bits | ||||
| Dissipation | 16 milliwatts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |