8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP
IC ADC 8BIT SAR 20DIP
IC ADC 8BIT SAR 20DIP
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-50601-ND | ADC0803LCN/NOPB | ADC0803LCN/NOPB | ADC0803LCN/NOPB | ADC0803LCN/NOPB |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube | Tube; Tube | Bulk; Bulk | Bulk; Bulk | |
| Resolution | 8 bits | 8 bits | 8 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |