Texas Instruments High-Performance Analog RF, RFID, Wireless Evaluation Boards ADC-WB-BB/NOPB

Description
TC1-1-13MA+ - Balun Evaluation Board
Request a Quote Datasheet
Description
TC1-1-13MA+ - Balun Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 296-37483-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
296-37483-ND
RF, RFID, Wireless Evaluation Boards 296-37483-ND
TC1-1-13MA+ - Balun Evaluation Board

TC1-1-13MA+ - Balun Evaluation Board

Buy Now Datasheet
RF Evaluation and Development Kits, Boards - ADC-WB-BB/NOPB - 796382-ADC-WB-BB/NOPB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - ADC-WB-BB/NOPB
796382-ADC-WB-BB/NOPB
RF Evaluation and Development Kits, Boards - ADC-WB-BB/NOPB 796382-ADC-WB-BB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 796382-ADC-WB-BB/NOP B Type: Balun For Use With/Related Products: TC1-1-13MA+ Frequency: 4.5MHz ~ 3GHz Supplied Contents: Board Family Name: ADC-WB-BB/NOPB Categories: RF/IF and RFID Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 796382-ADC-WB-BB/NOPB
Type: Balun
For Use With/Related Products: TC1-1-13MA+
Frequency: 4.5MHz ~ 3GHz
Supplied Contents: Board
Family Name: ADC-WB-BB/NOPB
Categories: RF/IF and RFID
Introduction Date: January 01, 2000
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - ADC-WB-BB/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
ADC-WB-BB/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards ADC-WB-BB/NOPB
BALUN BOARD ADC WIDE BAND

BALUN BOARD ADC WIDE BAND

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-37483-ND 796382-ADC-WB-BB/NOPB ADC-WB-BB/NOPB
Product Name RF, RFID, Wireless Evaluation Boards RF Evaluation and Development Kits, Boards - ADC-WB-BB/NOPB Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Balun
Unlock Full Specs
to access all available technical data

Similar Products