Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019986-9403ADMQB
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 4
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 4
Number of Pins: 24
Number of Outputs: 4
Low Level Output Current: 16 mA
Propagation Delay: 53 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 53 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019986-9403ADMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 9403ADMQB |