Texas Instruments High-Performance Analog Hard To Find - 78ST305HC 78ST305HC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1133742-78ST305HC Series: 78ST300 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 70°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Size: 0.93" L x 1.01" W x 0.38" H (23.6mm x 25.7mm x 9.7mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 80% Family Name: 78ST305 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 8V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): R-785.0-1.0; V7805-2000R; R-78B5.0-1.5; Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1133742-78ST305HC Series: 78ST300 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 70°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Size: 0.93" L x 1.01" W x 0.38" H (23.6mm x 25.7mm x 9.7mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 80% Family Name: 78ST305 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 8V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): R-785.0-1.0; V7805-2000R; R-78B5.0-1.5; Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 78ST305HC
1133742-78ST305HC
Hard To Find - 78ST305HC 1133742-78ST305HC
Manufacturer: Texas Instruments Win Source Part Number: 1133742-78ST305HC Series: 78ST300 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 70°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Size: 0.93" L x 1.01" W x 0.38" H (23.6mm x 25.7mm x 9.7mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 80% Family Name: 78ST305 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 8V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): R-785.0-1.0; V7805-2000R; R-78B5.0-1.5; Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133742-78ST305HC
Series: 78ST300
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 70°C
Features: OTP, SCP
Package: 3-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Size: 0.93" L x 1.01" W x 0.38" H (23.6mm x 25.7mm x 9.7mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Efficiency: 80%
Family Name: 78ST305
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 8V
Voltage Input MAX: 20V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): R-785.0-1.0; V7805-2000R; R-78B5.0-1.5;
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
REGULATOR 5V 3.0A 20VIN HORZ Point of Load (POL) Non-Isolated 8 ~ 20V 5V 1 5 VDC @ 3A - - - 15W - 78ST305HC - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 5V 3.0A 20VIN HORZ Point of Load (POL) Non-Isolated 8 ~ 20V 5V 1 5 VDC @ 3A - - - 15W
78ST305HC
REGULATOR 5V 3.0A 20VIN HORZ Point of Load (POL) Non-Isolated 8 ~ 20V 5V 1 5 VDC @ 3A - - - 15W 78ST305HC
REGULATOR 5V 3.0A 20VIN HORZ Point of Load (POL) Non-Isolated 8 ~ 20V 5V 1 5 VDC @ 3A - - - 15W Through Hole Right Angle -40¦C ~ 70¦C 0.8 3-SIP Module 0.93"" L x 1.01"" W x 0.38"" H (23.6mm x 25.7mm x 9.7mm) Tray

REGULATOR 5V 3.0A 20VIN HORZ Point of Load (POL) Non-Isolated 8 ~ 20V 5V 1 5 VDC @ 3A - - - 15W Through Hole Right Angle -40¦C ~ 70¦C 0.8 3-SIP Module 0.93"" L x 1.01"" W x 0.38"" H (23.6mm x 25.7mm x 9.7mm) Tray

Supplier's Site
DC DC Converters - 78ST305HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
78ST305HC-ND
DC DC Converters 78ST305HC-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 8V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 8V - 20V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 78ST305HC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
78ST305HC
Power Supplies - Board Mount - DC DC Converters 78ST305HC
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1133742-78ST305HC 78ST305HC 78ST305HC-ND 78ST305HC
Product Name Hard To Find - 78ST305HC REGULATOR 5V 3.0A 20VIN HORZ Point of Load (POL) Non-Isolated 8 ~ 20V 5V 1 5 VDC @ 3A - - - 15W DC DC Converters Power Supplies - Board Mount - DC DC Converters
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Number of Outputs 1 #
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6843-ea-pu-12000-40-4u-30000w-32062 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details