Texas Instruments High-Performance Analog DC DC Converters 78ST165SC

Description
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1.5A 7V - 30V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1.5A 7V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 78ST165SC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
78ST165SC-ND
DC DC Converters 78ST165SC-ND
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1.5A 7V - 30V Input

Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1.5A 7V - 30V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - 78ST165SC
1133741-78ST165SC
Power Supplies Board Mount DCDC Converters - 78ST165SC 1133741-78ST165SC
Manufacturer: Texas Instruments Win Source Part Number: 1133741-78ST165SC Series: 78ST100 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.94" L x 0.90" W x 0.34" H (23.9mm x 22.9mm x 8.6mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 6.5V Family Name: 78ST165 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 7V Voltage Input MAX: 30V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): 78ST165HC; PT78ST165S; TPS84250RKGT; Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133741-78ST165SC
Series: 78ST100
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 3-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.94" L x 0.90" W x 0.34" H (23.9mm x 22.9mm x 8.6mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 6.5V
Family Name: 78ST165
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 7V
Voltage Input MAX: 30V
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): 78ST165HC; PT78ST165S; TPS84250RKGT;
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 78ST165SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
78ST165SC
Power Supplies - Board Mount - DC DC Converters 78ST165SC
DC DC CONVERTER 6.5V

DC DC CONVERTER 6.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 78ST165SC-ND 1133741-78ST165SC 78ST165SC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - 78ST165SC Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-10500-180-4u-27470 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details