Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - 78SR153HC 78SR153HC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1133740-78SR153HC Series: 78SR100 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5.25V Family Name: 78SR153 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 14.5V Voltage Input MAX: 30V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): V7806W-500; V7805-1000; V7806-1000R; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1133740-78SR153HC Series: 78SR100 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5.25V Family Name: 78SR153 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 14.5V Voltage Input MAX: 30V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): V7806W-500; V7805-1000; V7806-1000R; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - 78SR153HC
1133740-78SR153HC
Power Supplies Board Mount DCDC Converters - 78SR153HC 1133740-78SR153HC
Manufacturer: Texas Instruments Win Source Part Number: 1133740-78SR153HC Series: 78SR100 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5.25V Family Name: 78SR153 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 14.5V Voltage Input MAX: 30V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): V7806W-500; V7805-1000; V7806-1000R; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133740-78SR153HC
Series: 78SR100
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 3-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5.25V
Family Name: 78SR153
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 14.5V
Voltage Input MAX: 30V
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): V7806W-500; V7805-1000; V7806-1000R;
Introduction Date: February 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-32608-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-32608-ND
DC DC Converters 296-32608-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5.25V 1.5A 14.5V - 30V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5.25V 1.5A 14.5V - 30V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 78SR153HC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
78SR153HC
Power Supplies - Board Mount - DC DC Converters 78SR153HC
DC DC CONVERTER 5.25V

DC DC CONVERTER 5.25V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1133740-78SR153HC 296-32608-ND 78SR153HC
Product Name Power Supplies Board Mount DCDC Converters - 78SR153HC DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-S1015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
80 PLUS Bronze PS/2 500W ATX Power Supply (FSP) - PS8-500ATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details