Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216740-7802701EA
Packaging: Rail/Tube
Length: 19.56 mm
Contact Plating: Lead, Tin
Number of Inputs: 8
Operating Supply Voltage: 5 V
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Number of Channels: 1
Number of Pins: 16
Number of Outputs: 3
Propagation Delay: 55 ns
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1216740-7802701EA |
| Product Name | Custom Parts - Custom Parts (0 - A) - 7802701EA |